The AJ716BST is an HPE AJ716B compatible fiber transceiver module that has been designed, programmed and tested to work with HPE® brand switches and routers. It delivers dependable 8Gb fiber channel connectivity over fiber cable, for 8GFC compliant networks, with a maximum distance of up to 300 m (984 ft.).

Technical Specifications:

  • Wavelength: 850 nm
  • Maximum Data Transfer Rate: 8 Gbps
  • Type: Multimode Fiber
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 300 m (984 ft.)
  • MTBF: 1,967,709 hours
  • Power Consumption: Less than 1.2 Watts
  • Digital Diagnostics Monitoring (DDM): Yes

This SFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.