Marketing Information

Great value, high performance NAS

The TeraStation™ 3010 series (TS3210DN, TS3410DN, TS3410RN) is a highperformance, cost-effective Network Attached Storage (NAS) solution, ideal for small businesses and demanding small office and home office (SOHO) users. With a powerful Annapurna Labs Alpine AL-212 1.4 GHz dual-core processor, it provides speedy transfer rates and stable operation during heavy-load work tasks. The robust central processing unit (CPU) and 1 GB of DDR3 RAM means it can run multiple services simultaneously. This allows businesses to focus on concurrent tasks with minimal performance degradation.

The TS3010 series is ready to use with a fast, user-friendly interface. It comes with essential features to support your business, such as Active Directory, iSCSI target, cloud backup (Amazon S3, Dropbox and Dropbox for Business). The 'Duplex system firmware boot' protects the TS3010 from boot failure. With the firmware located on both the hard drive and the mainboard, if one fails, the system will function and recover from the other.

TS3010 protects your data with RAID, and hot swap functionality allows users to change disks without downtime. For additional data security, the device also comes with boot authentication, disk encryption and 11 free NovaStor NovaBACKUP® Buffalo Edition licenses.

The high efficiency airflow chassis is combined with an easy to clean dust-filter, which provides reliable and long-term use. The two Gigabit Ethernet ports, two USB 3.0 ports, also provides users with a versatile and feature-rich NAS.

The TS3010 series comprises a 2-bay desktop NAS TS3210DN and the 4-bay desktop and rackmount versions TS3410DN and TS3410RN. All three versions are fully populated with capacities of 2 to 8 TB for the 2-bay and 4 to 16 TB for the 4-bay version.

Main Features


Lock down, protect & back up your data

ts3410dn_c2.pngDesigned for organizations with up to 25 users, the TS3010 series delivers the same features and functionality as more advanced NAS solutions from Buffalo. But now, small to medium size businesses can take advantage of the reliability and security once reserved for only enterprise level organizations.





Data replication = private cloud

Many businesses/industries such as hospitals and legal firms have legal requirements preventing them from backing up data to public cloud services. Additionally businesses may want to create a private cloud for greater security or simply because the solution provides finite cost instead of recurring monthly public cloud backup fees.

TS3010-Replication.png

The TS3010 series features Buffalo’s replication technology that enables backing up data on your TS3010 to a secondary TeraStation located on-site or at a remote location. A secondary device provides another resource for all your data security and can provide extra peace of mind for business-critical data.


Integrated Cloud Backup

The TeraStation 3010 makes it simple with integrated support for leading cloud providers such as Amazon S3, Dropbox or Dropbox Business. This functionality provides a way to backup your mission-critical data to an offsite backup tool. Offsite backup, such as a cloud server, adds an extra layer of protection against data loss due to environmental disasters or equipment trouble or theft at your primary location.

TS3010-Cloud-Storage-B...


Reliable Performance


ts3210dn_f1.pngThe TS3010 series is ready to run thanks to being fully populated with NAS-grade hard drives. Designed for reliable operations in an always-on environment, NAS drives are made to be more stable and reliable than desktop hard drives. With a dual-core Annapurna processor and 1 GB of RAM, the TS3010 delivers critical functions in a compact package.









New TS3010 vs. TS3000

3010-vs-3000-compariso...


ts3210dn_f1.pngBuffalo's Data Recovery Service

This product qualifies for Buffalo's data recovery service for simple logical data issues. To receive this service, the device must be registered within its original warranty terms. Visit manufacturer's site for details and to register product.