Linksys VELOP Whole Home Mesh Wi-Fi System
- Coverage up to 6,000 square feet.
- 3-year limited warranty and tech support
- Setup, monitor and control home Wi-Fi with Linksys App
- Elegant design
Wi-Fi THAT SETS YOU FREE
Linksys Velop is a high-performing modular Wi-Fi mesh system of nodes built to provide exceptional Wi-Fi coverage throughout your home. It sets up in minutes and delivers a flawless, ultra-fast, full-strength signal.
TRI-BAND MESH Wi-Fi SOLUTION FOR EXCEPTIONAL SPEEDS
Featuring Dynamic Tri-band technology, Velop outperforms the competition by providing faster speeds through its combination of three Wi-Fi radios, each tuned for optimal Wi-Fi load balancing to ensure peak Wi-Fi performance throughout the home. Whether you're streaming 4K content, gaming, or video chatting, Velop delivers exceptionally fast Wi-Fi to ensure optimal performance even when multiple Wi-Fi devices are connected.
MODULAR Wi-Fi SOLUTION THAT CONFIGURES TO YOUR NEEDS
Velop's modular design performs well within every home type, situation, and footprint. Each Velop node is a powerful Tri-Band connection point offering up to 2,000 square feet of coverage. Townhouse? Ranch style? Brick or steel? Simply add additional nodes to work around walls, problem areas, or multiple stories.
SLEEK, COMPACT DESIGN
Velop is designed for high-performance Wi-Fi. Each Velop features a beautiful, sleek design that can be placed in open spaces, and away from obstructions to provide the best in-home Wi-Fi experience. Compact in size, Velop is easy to place throughout the home and features an 88% smaller footprint than that of a traditional router. Its tower design supports vertical antenna placement, which enhances Wi-Fi dispersion throughout your home. Additionally, Velop features a cable management system designed to hide connected cables and keep your home clutter-free.
VELOP WORKS WITH AMAZON ALEXA
When paired with Amazon Alexa, Velop gives you access to a variety of convenient voice commands. For example, you can verbally turn Guest Wi-Fi on or off by stating, "Alexa, ask Linksys to turn on my guest Wi-Fi."
CUSTOMIZE AND MANAGE YOUR HOME Wi-Fi ANYTIME, ANYWHERE
With the Linksys App, you can closely monitor and manage your home Wi-Fi remotely using a smartphone or tablet.
- Parental Controls: Ensure a safe Internet experience for your kids--even when you're away from home. Reduce online distractions during homework, family or dinnertime. Restrict access to inappropriate or distracting content, control usage, and block specific devices from accessing the Internet.
- Guest Access: Generate a separate, password-protected Wi-Fi network for up to 50 guests and easily share the password via text.
- Device Prioritization: Prioritize devices that need the most speed.
- Auto-Fix: Automatically select the best channel for your device and eliminate congestion with the push of a button.
- Speed Test: Easily test and monitor your Internet connection's speed to make sure you're getting full speed from your provider.