Equip your business with a manageable and cost-effective AC1750 wireless network with TRENDnet’s AC1750 Dual Band PoE+ Access Point, model TEW-825DAP. Broadcast concurrent 1300 Mbps WiFi AC and 450 Mbps WiFi N networks. Relieve congestion and overcrowding on the 2.4GHz band by employing band steer technology. Power the access point with the included AC adapter, or connect via PoE+ for installation flexibility. The low-profile design blends into most environments and includes a convenient ceiling/wall mounting plate.

Easily manage and configure TRENDnet’s AC1750 Dual Band WiFi 5 PoE+ Access Point remotely by updating the access point to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a remote network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on this WiFI 5 access point with TRENDnet’s reliable cloud service.

Hardware versions of (v1.xR) can be upgraded with the latest firmware to update your model to the latest hardware version.

  • High performance AC1750 PoE+ access point
  • AC1750: concurrent 1300 Mbps WiFi AC + 450 Mbps WiFi N bands
  • Access Point, Client, WDS AP, WDS Bridge, WDS Station, and Repeater modes
  • Optional cloud management with TRENDnet Hive (Additional fee applies)
  • Gigabit PoE+ LAN port
  • Off-white low profile housing
  • NDAA / TAA compliant (U.S. and Canada only)

Overview

Access point flexibility

Concurrent 1300 Mbps WiFi AC and 450 Mbps WiFi N combined with AP, Client, WDS, and Repeater modes support multiple applications.

Band direction

Band steering alleviates network congestion by automatically directing wireless devices from the 2.4 GHz band to the 5 GHz band.

PoE +

Save installation time and costs with Gigabit PoE + support.

Multiple SSIDs

Create up to 8 SSIDs per band (16 total)

WiFi Traffic Shaping

Manage traffic allocation per SSID for each band separately

Wireless Coverage

Extended wireless coverage with MIMO antenna technology

AP Utility

The included Windows-based utility reduces WiFi configuration and setup time

Multi language

Multilingual interface: English, Spanish, French, German and Russian.

Power over Ethernet (PoE +)

Save installation time and costs with Gigabit PoE support.

Concurrent Dual Band

AC1750: 1300 Mbps WiFi AC + 450 Mbps WiFi N bands.

Multiple AP modes

It supports access point (AP), client, WDS + AP, WDS bridge, WDS station and repeater modes.

Housing Design

Off-white low-profile design

LED Control

Reduce product visibility by disabling LED indicators

Mounting Plate

Included ceiling / wall mounting plate for flexible installation

IPv6

IPv6 network support

TRENDnet Hive Cloud Manager

SPECIFICATIONS

Standards
  • IEEE 802.1Q
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3at
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n (up to 450 Mbps)
  • IEEE 802.11ac (up to 1300 Mbps)
Hardware Interface
  • 1 x PoE+ Gigabit LAN port
  • Power port (optional non-PoE installation)
  • Reset button
  • LED indicators
  • Mounting plate
Special Features
  • Concurrent Dual band
  • Band Steering
  • WiFi traffic shaping
  • 802.1Q VLAN assignment per SSID
  • IPv6 support (Link-Local, Static IPv6, Auto-Configuration (SLAAC/DHCPv6)
  • Multi-Language interface, English, French, Spanish, German, Russian
  • LEDs on/off
  • Captive Portal (Coovachilli)
Operation Modes
  • Access Point
  • Client
  • WDS AP
  • WDS Bridge
  • WDS Station
  • Repeater
Management/Monitoring
  • Web based management
  • Software Utility
  • SNMP v1/v3
  • STP
  • Event logging
  • Ping test
  • Traceroute
  • CLI
Hive Cloud Management
  • Configure, monitor, and manage through the TRENDnet Hive Cloud Management Portal remotely via PC or Mac web browser, or through the mobile app
  • Multi-device management
  • Provisioning through scheduled batch firmware or configuration updates for multiple switches
  • Event/hardware network monitoring (CPU/memory utilization)
  • Configure features such as IP address settings, WiFi settings, operation modes, and LED control through cloud management
Utility OS Compatibility
  • Windows® 10, 8.1, 8, 7, Vista, XP
Access Control
  • Wireless encryption: WEP, WPA/WPA2-PSK, WPA/WPA2-RADIUS
  • MAC filter
  • Maximum client limit
QoS
  • WMM
  • Traffic shaping per SSID
SSID
  • Up to 8 SSIDs per wireless band (16 total)
Frequency
  • 2.4 GHz: 2.412 - 2.472 GHz
  • 5 GHz: 5.180 – 5.825 GHz
Wireless Channels
  • 2.4 GHz: FCC: 1-11, ETSI: 1 – 13
  • 5 GHz: FCC: 36, 40, 44, 48, 149, 153, 157, 161 and 165 ETSI: 36, 40, 44, 48, (52, 56, 60, 64, 100,104,108,112,116, 132, 136, 140)**
Modulation
  • DBPSK/DQPSK/CCK for DSSS technique
  • BPSK/QPSK/16-QAM/64-QAM/256-QAM for OFDM technique
Antenna Gain
  • 2.4 GHz: 3 x 4 dBi
  • 5 GHz: 3 x 4 dBi
Wireless Output Power/Receiving Sensitivity
  • 802.11a: FCC: 23 dBm, ETSI: 21 dBm (Max.) / -65 dBm (typical) @ 54 Mbps
  • 802.11b: FCC: 22 dBm (Max.), CE: 8 dBm (Max.) / -83 dBm (typical) @ 11 Mbps
  • 802.11g: 17 dBm (Max.), CE: 10 dBm (Max.) / -65 dBm (typical) @ 54 Mbps
  • 802.11n: FCC: 17 dBm (Max.), CE: 11 dBm (Max.) / -61 dBm (typical) @ 450 Mbps 2.4 GHz
  • 802.11n: FCC: 23 dBm, CE: 21 dBm (Max.) / -61 dBm (typical) @ 450 Mbps 5 GHz
  • 802.11ac: FCC: 23 dBm, CE: 21 dBm (Max.) / -54 dBm (typical) @ 1300 Mbps
Power
  • Input: 100 – 240 V AC, 50 - 60 Hz / Output: 12 V DC, 1.5 A external power adapter (non-PoE installation)
  • Consumption: 12.5 Watts (max.)
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 95 % non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 187 x 187 x 46 mm (7.3 x 7.3 x 1.8 in.)
Weight
  • 416 g (14.7 oz.)
Warranty
  • 3 year
PACKAGE CONTENTS
  • TEW-825DAP
  • 1 x Network cable (1.5 m / 5 ft.)
  • CD-ROM (Utility and User's Guide)
  • Quick Installation Guide
  • Power adapter (12V DC, 1.5 A)
  • Mounting plate

*Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and coverage will vary depend-ing on interference, network traffic, building materials and other conditions. For maximum performance of up to 1300 Mbps use with a 1300 Mbps 802.11ac wireless adapter. For maximum performance of up to 450 Mbps, use with a 450 Mbps 802.11n wireless adapter.
**Due to regulatory requirements, the wireless channels specified cannot be statically assigned, but will be available within the available wireless channels when set to auto.
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.