ED-560 Ethernet to Analogue I/O


  • 4 Analogue Outputs - Selectable as either current or Voltage
  • Supports simple ASCII or industry standard Modbus TCP
  • 1 Ethernet Port
  • -30°C to +80°C/-22ºF to +176ºF Temperature range



  • 4 Analogue Outputs - individually selectable as Current or Voltage
  • Precision 0-10V and 4-20mA outputs
  • Control instantly from any web-browser
  • -30°C to +80°C Operating Temperature range
  • Use with Modbus or ASCII commands

Non conducting polyamide
casing with removable
numbered terminal blocks for
easy wiring

+5 to +30 Volt Power Input
enables the device to be run
from USB, a vehicle battery or
the factory floor

Integral DIN mount and slim
design takes up minimal
cabinet space

The ED-560 has 4 Analogue Outputs + RS485 Expansion. It is suitable for high-precision control of voltages and currents.

As well as the popular 0-10V and 4-20mA outputs, the ED-560 allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 4 analogue outputs. Each channel is individually configurable for voltage or current output with its own programmable gain.

The device installs as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. From other platforms and operating systems the device can be controlled over TCP/IP. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the ED device using Microsoft .NET framework, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser.

The ED product range is designed for harsh environments. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..