HDMI Connection Over Powerline up to 984 ft.

With IOGEAR's Video Over Powerline PRO Kit for 2 TVs, transmit high-definition video and audio at astonishing distances up to 984 ft. over your home and small office's existing power outlets without having to run additional wiring or wireless extenders. Enjoy content from your Blu-ray, set-top box or PC at resolutions up to 1080p. Simply plug the transmitter into a power outlet and connect your HDMI-enabled source, then connect the Powerline receiver to a different power outlet near the your HDTV, monitor or projector.

Note: This product requires an electrical power environment where the electrical wiring is on the same power circuit (100~240V AC grid) and should not be connected through an extension cord, power strip or surge protector. For optimal performance, plug directly into a wall socket and to the same unbroken circuit.

How Does Powerline Work?

Powerline is an incredibly simple and straightforward means to set up devices that uses your home's electrical circuits instead of Ethernet, saving you on the hassles of running wires between rooms and the cost of professional A/V installation. This technology offers an alternative means of transmitting high-definition audio and video, installs easily and provides a reliable form of data transmission at ultra-long distances. Powerline technology takes advantage of the electrical wiring that already exists within your home or office to transmit data from one power outlet to another.

Transmitter and receiver(s) must be connected to the same unbroken circuit. It is highly recommended to plug all units directly into a wall outlet without extension cords, power strips, surge protectors or uninterruptible power supplies. Connection issues may arise if GPLHDPROK is connected to an electrical circuit with a Ground Fault Circuit Interrupter (GFCI) or Arc Fault Circuit Interrupter (AFCI) and if electrical outlet is located near to an appliance with high power consumption such as a washer or dryer.

Flexible and Expandable Installation

Connect and add up to 3 additional receivers* (4 total receivers can be connected) to each Video Over Powerline PRO Kit for 2 TVs and distribute HD video to multiple TV locations. The Powerline transmitter also includes an HD local display output to connect a local display and for monitoring digital signals to all locations. The kit is plug-and-play, so setup is as simple, requiring no software. Just connect your HDMI-enabled source device and your TVs and power on the Powerline transmitter and receiver.

*Additional receivers sold separately. Visit the GPLHDRX product page for more information.

Home Entertainment and Small Office Applications

IOGEAR's Video Over Powerline PRO Kit for 2 TVs is ideal for use in home entertainment and small offices, particularly in dead spots where Wi-Fi connectivity is an issue. Watch your favorite movie or TV show in one room and continue watching it in another room or transmit to multiple TVs around your office when having a presentation. Other applications include extending an HDMI-enabled source's signals longer distances or a need to send AV from one room to another through walls and doors. This is an easy, affordable and reliable solution that requires a simple, DIY multi-display installation.

Infrared (IR) Pass-Through

The included IR Extension Cable and IR Blast Cable allow you to control your source device remotely. Use your source device's remote control at any of the receivers to control your media source from any area of your home or office.