HSM SECURIO P36ic L5 Cross-Cut Shredder
Top class, professional data destruction! This document shredder impresses with its innovative IntelligentDrive motor and operating concept and incorporates a touch screen display. Perfect for large working groups of 12+ people.
Precision engineering. Aesthetic style. This shredder will take your worries away – and your breath, too. Optimized cutting device technology destroys 11-12 sheets of paper, creating 7,030 cross-cut / confetti-cut particles per page. Also shreds staples and paper clips. High quality materials and “Made in Germany“ quality for safety and durability complete with a 3 year warranty. Automatic paper feed with overload protection reduces paper jams. Continuous Duty Operation ensures continual shredding with no down time. HSM donates $2 to the Kids Kicking Cancer charity for every SECURIO shredder purchased. Energy Management Control System: 90% energy savings thanks to the sleep mode and automatic shutdown. Quiet operation minimizes noise development in the workplace. Cutting rollers made of hardened solid steel with lifetime warranty. Comprehensive Safety System – UL Approved, CE-Certified. TAA Compliant. Inspection window to monitor filling level. Multi-function element for intuitive operation. Light barrier for automatic start / stop. Mobile on castors. Convenient and effortless removal and emptying of collection bag. The innovative drive and operating concept IntelligentDrive offers an increase in performance of up to 40%. One of three operating modes can be selected as required: silent for particularly quiet operation, standard with an optimum throughput rate and low noise level and performance for maximum cutting and throughput performance. Intuitive operation and multi-language menu selection via the high resolution 4.3" touch display. Relevant information such as operating modes and status reports are displayed. Consumable material, machine and contact details can be called up. High quality wooden floor cabinet with door. 38.3 gallon bin.
Product Features
Made in Germany
The high quality materials and proven HSM "Made in Germany" quality guarantee you are receiving a safe and durable machine – and also 3 years warranty.
Continuous Duty Motor
The powerful motor ensures a high cutting capacity and reliable continuous operation.
Anti-Jam Technology
The paper feed with overload protection reduces paper jams and sustains the high throughput of paper.
Blue Angel Certification
The document shredder has been awarded the Blue Angel certificate for its durable construction, low energy consumption and the use of environmentally friendly materials.
Energy Management Control System
90% energy savings thanks to the sleep mode and automatic shutdown.
Quiet Operation
The quiet operating mode minimizes noise development in the workplace.
3 Year Warranty
Three year warranty for the HSM SECURIO document shredders.
Solid Steel Cutting Rollers
The induction-hardened, solid steel cutting rollers with a lifetime warranty can easily handle staples and paper clips and guarantee durability.
Product Video