The cassette module snaps right in to Tripp Lite’s N482-01U 1U chassis (capacity: 5 cassettes, up to 60 Duplex LC ports) or the N482-02U 2U chassis (capacity: 14 cassettes, up to 168 Duplex LC ports). Just pop out the chassis’ blanking panel, slide in the cassette and secure it with the integrated retention clips. Three 8-fiber MTP singlemode cables are already attached to reduce installation time. All you need to do is connect your LC duplex fiber cables to complete the connection.
Guaranteed Compatibility with Tripp Lite CablesThe N482-3M8L12S-B is built for use with N370-Series 8.3/125 fiber patch cables. You can connect up to 12 LC duplex fiber cables to the cassette. Tripp Lite’s compatible cables have built-in push-pull tabs so adding or removing cables in the N482-3M8L12S-B is very easy and can be done without using a tool. |
|
Tripp Lite’s modular solution makes it easy to modify, upgrade or expand your infrastructure as your needs grow. If you need to change out a single cassette, you can do so without replacing the panel or removing other cassettes. Because this system supports both 10 GB and 40 GB, you can connect network equipment of different speeds. The cassette supports 40 GbE internally using singlemode fiber optic cables and is ideal for QSFP fabric switches that use eight out of 12 available MTP fibers for four-lane parallel optics to 40 Gb.
This breakout cassette complies with IEEE 802.3ae (10 GbE) and ANSI T11.2 (Fibre Channel) requirements. The 0.35 dB maximum insertion loss falls under IEEE 802.3ae maximum channel loss spec of <25 dB.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.