Features

Packs in 12U Total Rack Space

In addition to 8U of rack space in the primary vertical mounting area, the SRWF12U38 includes a 4U horizontal mounting space at the top of the enclosure for patch panels up to 2.5 inches deep. The top cover gives easy access to the patch panels and locks securely to prevent unauthorized access, while the front panel can be removed for access to your larger installed equipment. Installation of equipment is easy, thanks to threaded mounting holes that support 12-24 mounting in a two-post rack.

Built-in Ventilation and Cable Management

The SRWF12U38 is vented, allowing air to flow freely and helping to keep equipment cool. Convenient top, bottom and side ports allow easy cable routing – keeping cables organized also promotes good air circulation.

Secure and Compliant Construction

Constructed from heavy-duty steel with a durable black powder-coated finish, this cabinet has a maximum load capacity of 400 pounds. The SRWF12U38 provides the physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

Easy Mounting on a Wall or in a 2-Post Rack

Mounting holes are spaced 16 inches apart to accommodate standard wall studs. The SRWF12U38 also supports mounting in a 2-post rack with user-supplied hardware. Once the cabinet is in place, its top cover and front panel are removable to allow easy installation of equipment and expedient access for maintenance.

5-Year Warranty and Environmentally Responsible Design

For peace of mind, the SRWF12U38 comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.