Features

No Troublesome Installation

There is no need for an external drive enclosure or dock, much less the effort of opening your computer and installing a drive inside. Just attach the built-in USB 3.0 cable to your computer. The U338-06N comes with 40- and 44-pin IDE ports, as well as 7-pin SATA data and 15-pin SATA power (via adapter cable) connectors. Necessary SATA and Molex cables are included. LEDs will illuminate if all devices are properly connected and blink when data is transmitted.

Compatible with Wide Range of Hard Drives Up to 4 TB

The U338-06N accepts external 2.5-, 3.5- or 5.25-inch SATA III, SATA II, SATA I and IDE drives up to 4 TB, making it perfect for sharing large music and video files. It supports USB Mass Storage Class Bulk-Only Transport for interfacing with most USB storage devices.

Supports USB 3.0

The U338-06N supports USB 3.0 data transfer rates up to 5 Gbps and is backward-compatible with previous USB generations.

Just Plug and Play

No software or drivers are required. This cable works with all USB-enabled operating systems, including nearly all PCs, laptops and notebooks.

Three-Year Warranty and Environmentally Responsible Design

The U338-06N comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.