TRENDnet's TI-UPG62 is a reliable IP30 unmanaged DIN-Rail PoE++ switch with a rugged housing rated for extreme industrial environments. It offers 4 Gigabit PoE++ ports, a 240W PoE power budget, two dedicated SFP slots, and a 12 Gbps switching capacity. This hardened industrial switch features multiple redundant power inputs and a power failure alarm relay.
A 240 watt PoE power budget supplies up to four Power over Ethernet devices with PoE (15.4W), PoE+ (30W), or PoE++ (90W) power.
Features dual redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure
Equipped with a rugged rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD / EMI / surge, and operate with a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments
4 x Gigabit Ultra PoE ports and 2 x dedicated SFP slots
Sends larger packets, or Jumbo Frames (up to 9 KB), for increased performance
Alarm relay triggered by power failure of primary and/or redundant power
12 Gbps switching capacity
Dual redundant power inputs with overload current protection (power supplies sold separately, model TI-S24048)
Rated for shock, free fall, and vibration
Grounding point protects equipment from external electrical surges
Complies with FCC and CE standards
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| DIP Switch |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|