TRENDnet's 10 dBi Wireless N300 Outdoor PoE Preconfigured Point-to-Point Bridge Kit, model TEW-740APBO2K, is the easiest way for you to provide long-distance, point-to-point wireless connectivity. The long-range outdoor access point kit is ideal for use with building-to-building communications, utility poles, surveillance solutions, and more.
Reduce installation time and infrastructure costs. This preconfigured directional point-to-point bridge kit is ready to install out of the box, with no additional WiFi configurations required*. Conveniently link two locations together with Wireless N300 speeds and performance, especially when you are unable to run network cables.
The durable access point housing is IP56 weather rated housing, and designed and tested for harsh, outdoor environments. This long-range outdoor access point bridge kit features built-in, high-performance 10 dBi antennas, and conveniently includes both wall and pole mounting hardware for installation flexibility.
*For future troubleshooting, we recommend assigning the APs valid IP addresses within your existing network.
Reduce installation and setup time with this preconfigured and pre-encrypted long range wireless bridge kit
Included power adapter provides power and data over a single Ethernet cable with a maximum distance of 20 m (65 ft.)
Durable enclosure with an IPX6 outdoor weather rating
Reduce installation and setup time with this preconfigured and pre-encrypted long-range outdoor wireless access point bridge kit
Compliant with 802.11b/g/n technology (2.4 GHz) with data rates up to 300Mbps*
Durable enclosure with an IP56 outdoor weather rating, and an operating temperature range of -22° – 60° C (-7.6° – 140° F) featured on this long-range outdoor access point kit
Built-in 10 dBi directional antenna in each long-range outdoor access point
Included passive PoE injector provides power and data over a single Ethernet cable with a maximum distance of 60m (197 ft.)
Pole and wall mount hardware included
LEDs on the long-range outdoor access points convey wireless link quality in WISP mode
|
Standards
|
|
|
Hardware Interface
|
|
|
Special Features
|
|
|
Access Control
|
|
|
QoS
|
|
|
Operation Modes
|
|
|
SSID
|
|
|
Internet Connection Types (WISP (CPE) + AP & Router modes)
|
|
|
Management/Monitoring
|
|
|
Frequency
|
|
|
Wireless Channels
|
|
|
Modulation
|
|
|
Media Access Protocol
|
|
|
Antenna Gain
|
|
|
Wireless Output Power
|
|
|
Receiving Sensitivity
|
|
|
Power
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Certifications
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS |
|