Tripp Lite's PDUMH15HVNET distributes, monitors and manages single-phase 200–240V power to connected rack equipment in data centers, network closets, server rooms, computer rooms and other applications requiring network-grade power. Its built-in network interface allows real-time remote monitoring of voltage, frequency and load levels to prevent overloads that cause expensive downtime. It features eight switched C13 outlets. A 6.5-foot power cord with C14 plug connects the PDU to a compatible AC power source, generator or protected UPS system.
The PDUMH15HVATNET has two 12 ft. C13 to C14 input cords to support connection to separate primary and secondary single-phase power sources, such as separate mains circuits, backup generators and even separate utility power grid feeds. The two power sources provide power redundancy for network devices with non-redundant power supply configurations. The dual power sources enable fault-tolerant, hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system (primary UPS should produce a sine wave with zero transfer time). The PDUMH15HVATNET has a rugged all-metal housing and provides selectable 200-240V output. Maximum input current is 10A.
Dynamic solid-state (TRIAC) automatic transfer switching is supported by any two compatible AC power sources. The PDUMH15HVATNET supplies continuous output to its C13 receptacle from the primary power source. If the primary source fails or becomes unstable, the ATS switches to the secondary power source until the primary source is restored. An on-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when it’s unavailable or of lower quality than the primary source. The transfer between power sources happens in 1 to 5 milliseconds, ensuring uninterrupted operation of connected equipment.
With a built-in Java-free, HTML5-based LX Platform interface (the mobile-friendly PowerAlert Device Manager), the PDUMH15HVATNET provides complete remote access for power monitoring and email notifications via a secure network or Web browser. When used with an optional EnviroSense2 environmental sensor (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. As an added bonus, up to three EnviroSense2 modules can be daisy-chained together. The PDUMH15HVATNET supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts can be configured to warn against potential overload, power loss and downtime.
The PDUMH15HVATNET is equipped with a digital ammeter that allows you to monitor the PDU’s total load in real time. This meter helps ensure the PDU is used below maximum capacity with no danger of overload.
Reduces the Cost of Data Center Maintenance
Remote monitoring and control capabilities lower the PDUMH15HVATNET’s total cost of ownership by reducing the frequency of on-site visits.
Integrates Easily Into Your Existing Infrastructure
The PDUMH15HVATNET mounts horizontally in any EIA-standard 19 in. rack. It occupies just 1U of space.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.