Plugable's Mini Display Port to VGA active adapter allows you to connect from a Mini DisplayPort (mDP)/Thunderbolt 2 output on your Mac or PC laptop, desktop, or tablet to virtually any VGA-enabled display. Active adapters are compatible with both Single-mode and Dual-mode Mini DisplayPort outputs. Our MDP to VGA adapter supports resolutions up to 1920x1200 @ 60Hz refresh rate. Lower resolutions such as 1080p, 720p, 480p are also supported.

The adapter features a screw-locking VGA connector to ensure a secure connection. Using your system's built-in Mini DisplayPort / Thunderbolt / Thunderbolt 2 output, this plug-and-play adapter works out of the box with no additional driver installation.

The adapter supports resolutions up to 1920x1200 @ 60Hz refresh rate.

Compatibility

  • Compatible with Thunderbolt/Thunderbolt 2 Macs, or laptops that have Mini DisplayPort output ports (mDP) to add a VGA-capable monitor, TV, or projector.
  • Compliant with VESA DisplayPort 1.1

Applications

  • Connect a VGA-equipped monitor to a Mini DisplayPort (mDP) or Thunderbolt 2 output from your computer using this MDP / Thunderbolt 2 to VGA adapter.
  • Portable for traveling professionals to connect systems with Mini DisplayPort to virtually any VGA display.

Non-Compatible Setups

  • This adapter is not bidirectional and will not convert video in the other direction from VGA to Mini Display Port / VGA to Thunderbolt 2
  • Only works with VGA display devices

In the Bag

  • Plugable Mini DisplayPort (Thunderbolt 2) to VGA Active Adapter.

Please note that a VGA cable is not included.