This active converter supports DVI dual-link video resolutions up to 2560 x 1600 and DVI single-link resolutions up to 1920 x 1080 (1080p), making it an excellent choice for displaying high-definition video on a large monitor or digital sign at a trade show or conference room. The P134-06N-DVI-DL converts both Multi-Mode (DP++) and Single-Mode DisplayPort output. It’s recommended for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals. It also supports 24-bit Deep Color (8 bits per channel) and DisplayPort 1.1a.
The plug-and-play P134-06N-DVI-DL powers itself through its built-in USB connection to the DisplayPort device. No software, drivers or outside power supply is needed. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief with ridges on each end gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. The six-inch P134-06N-DVI-DL fits easily in a briefcase, backpack or laptop bag for connecting on the go.
The P134-06N-DVI-DL comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.