Durable and Scratch-Resistant Screen Protection
The Japanese Asahi glass is designed to protect your device's screen from smudges and scratches with maximum clarity and responsiveness.
FEATURES
Safeguard your iPad® (2017/2018), iPad Pro® (9.7-inch), iPad Air® 2, or iPad Air screen with scratch-resistant screen protection. Targus Tempered Glass Screen Protectors are made from Japanese Asahi glass with material hardness rated at a durable 9H. That means you get maximum protection against scratches, even when your device comes into close contact with your keys. The durability of these screen protectors is backed with a limited lifetime warranty* for the ultimate confidence in their quality. With oleophobic coating, it’s easy to clean fingerprints and smudges. The screen protector adheres bubble-free, and you can also apply and re-apply without leaving behind residue on the screen. Experience superior responsiveness and optimal screen clarity with precision-cut glass made to fit your device.
Keep your device screen scratch-free with the Targus Tempered Glass Screen Protector. With a 9H hardness rating — that’s three times stronger than standard screen protectors — your device screen is safe from free-floating paper clips or keys in your bag.
Even if your device takes a major fall, the Tempered Glass Screen Protector won’t shatter into small, sharp pieces.
With oleophobic coating, it’s easy to clean fingerprints and smudges. That way, your view stays clear and it’s easy to wipe away dust and dirt.