1-Meter USB-C to micro-USB B 5Gbps Cable

Instantly Connect Your Docks to USB-C Devices

Transfer data at rates up to 5Gbps with the Targus 1-Meter USB-C (male) to micro-USB (male) Cable, which connects the USB 3.0 Targus Universal Docking Station to your laptop or tablet.

FEATURES

  • Supports USB-C™ hosts
  • Data/peripheral connection between a USB 3.0 Universal Docking Station and a host
  • 5Gbps transfer rate
  • Connects to Targus docks DOCK120USZ, DOCK130USZ, and DOCK150USZ
  • Reversible USB-C connector connects to your device in any direction

The Targus 1-Meter USB-C (male) to micro-USB B (male) Cable connects Targus USB 3.0 Universal Docking Stations to PCs, MacBook®, Linux PC, and Chromebooks. It’s made for connecting from a USB-C device to a USB micro B/F device. It plugs into the Targus 2K Universal Docking Station (DOCK120USZ), Targus 4K Universal Docking Station (DOCK130USZ), and 2K Dual DisplayPort Universal Docking Station (DOCK150USZ).