This USB-C to VGA adapter connects a VGA display to your laptop or MacBook with USB Type-C. The USB-C adapter features USB Power Delivery, enabling you to power your laptop while outputting video through the same USB-C port. The adapter is also available in white (CDP2VGAUCPW) so you can choose an adapter that matches the style of your laptop.
Power and Video in One Port with USB Power Delivery
Smaller and lighter laptops are great for portability but you’re left with fewer connectivity ports. This USB-C VGA adapter supports USB Power Delivery up to 60 watts and features an additional USB-C port, so you can charge your laptop using its USB-C power adapter, even while you output video. Many laptops like Dell XPS and MacBook Pro support charging through your USB-C port with USB Power Delivery, check your specifications to confirm compatibility.
Enjoy HD Picture Quality with Video Resolutions up to 2048 x 1260
To ensure the quality of your video signal is maintained the USB-C dongle supports VGA resolutions up to 2048 x 1260 60Hz, including popular high-definition resolutions like 1080p and 720p.
Stylish Connectivity for Your Ultrabook or Any Laptop
This USB Type-C adapter has an all-black housing and built-in USB-C cable designed to match your Ultrabook or laptop. The adapter is compatible with any device that supports USB-C DP Alt Mode, such as the 2018 iPad Pro.
The CDP2VGAUCP is backed by a 3-year StarTech.com warranty and free lifetime technical support.