With two male connector ends, Tripp Lite’s U320-003-BK 3-foot USB 3.0 Device Cable does not have a typical USB configuration. It is designed for rare instances where a peripheral or patch bay employs a USB A female connection in place of a type B connection.
Meets or Exceeds Industry Standards for Performance
The U320-003-BK delivers full USB 3.0 performance for multimedia and other high-end applications. Sync-n-go technology minimizes wait time and optimized power efficiency means no device polling and lower power requirements. The U320-003-BK is backward compatible with USB 2.0 devices and supports transfer rates up to 5 Gbps. It’s perfect for everyday users as well as IT professionals.
Protects Against Line Noise
This cable features premium-tinned copper braids and aluminum Mylar foil for maximum protection against EMI/RFI interference. Nickel-plated connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief guarantees long life and durability, and a rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.
Tripp Lite U320-003-BK
What’s in the Box
Optimizes Power Efficiency
With USB 3.0 technology, the U320-003-BK uses 1/3 the power of USB 2.0 cable to transfer the same amount of data. During charging applications, it delivers twice the power of USB 2.0 cable for faster device charging.
Comes Backed by a Lifetime Warranty
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The U320-003-BK is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.