The P137-GHDV-V2-K’s USB 3.0 SuperSpeed to Gigabit Ethernet adapter allows you to access a 10/100/1000 Mbps wired network without an internal Ethernet card. It achieves data transfer speeds up to 5 Gbps without compromising signal quality. It complies with IEEE 802.3 (10Base-T) and 802.3u (100Base-TX) standards and supports IEEE 802.3az Energy Efficient Ethernet, as well as full- and half-duplex operations, suspend mode and remote wakeup via link-up, and magic packet.
For displaying videos, spreadsheets, documents and presentations on a larger screen, the P137-GHDV-V2-K’s Mini DisplayPort to DVI/VGA/HDMI adapter has separate DVI-D, HD15 and HDMI female ports for connecting your Surface’s Mini DisplayPort to a DVI, VGA or HDMI monitor, television or projector. It supports video resolutions up to 1920 x 1080 (DVI-D); 1920 x 1200, including 1080p (HD15); and Ultra High Definition (UHD) up to 3840 x 2160 (4K x 2K) at 24/30 Hz. It also supports 36-bit Deep Color (12 bits per channel).
These two lightweight, low-profile adapters fit easily into a laptop bag or briefcase so they’re perfect for anyone on the go. No external power is required.
The P137-GHDV-V2-K comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.