Features Male Connectors on Each End for Atypical Patch Bay and Peripheral Connections

With two male connector ends, Tripp Lite’s U320-006-BK 6-foot USB 3.0 Device Cable does not have a typical USB configuration. It is designed for rare instances where a peripheral or patch bay employs a USB A female connection in place of a type B connection.

Meets or Exceeds Industry Standards for Performance

The U320-006-BK delivers full USB 3.0 performance for multimedia and other high-end applications. Sync-n-go technology minimizes wait time and optimized power efficiency means no device polling and lower power requirements. The U320-006-BK is backward compatible with USB 2.0 devices and supports transfer rates up to 5 Gbps. It’s perfect for everyday users as well as IT professionals.  

Protects Against Line Noise


This cable features premium-tinned copper braids and aluminum Mylar foil for maximum protection against EMI/RFI interference. Nickel-plated connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief guarantees long life and durability, and a rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.  

  • 10 times faster than USB 2.0 with transfer rates of up to 5 Gbps
  • Sync-n-go technology to minimize wait time
  • Optimized power efficiency—no device polling and lower power requirements
  • Designed for rare male-to-male connector end configuration
  • Backward compatible with older USB 2.0 devices
  • Lifetime warranty

What’s in the Box

  • U320-006-BK 6-ft. USB 3.0 A (Male) to USB 3.0 (Male) Device Cable