Make your USB-B printer or scanner compatible with newer USB-C devices. Tripp Lite’s U422-003-G2 USB 3.1 Gen 2 Cable has a male USB-C connector on one end for connection to a USB-C port on your computer, laptop, tablet, smartphone or other device. The other end plugs into the USB 3.0 Type-B port on a printer, scanner or other peripheral. This three-foot cable supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps (USB-C port and connected equipment must support 10 Gbps to achieve maximum speed). The U422-003-G2 is compatible with previous USB generations.
Typical Applications
USB-C is Reversible by Design for Easy Connections
Unlike traditional USB cables that can be plugged in only one way, USB-C connectors are reversible by design. The male USB-C connector plugs into a USB-C port in either direction, eliminating guesswork and providing a fast, easy connection the first time, every time. The connector is also compatible with Thunderbolt™ 3 ports.
Superior Construction Provides Excellent Performance
Premium shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can damage data. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. A flexible PVC jacket and integral strain reliefs provide durability for long service life.
Lifetime Warranty and Environmentally Responsible Design
The U422-003-G2 comes with a limited lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite U422-003-G2
Product Summary
What’s in the Box
USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.