Supports USB 2.0The U280-032-RM supports USB 2.0 hardware with data transfer rates up to 480 Mbps. The U280-032-RM also works with the older USB 1.1 standard. |
|
Charges Devices QuicklyThe U280-032-RM’s maximum charger output of 2.4 amps per USB port provides fast charging time to tablets and other battery-intensive personal electronic devices. The unit’s charging function can be performed without needing to connect to a computer. |
|
The U280-032-RM is designed with a 2U-sized housing that can be configured for various professional, educational or personal installations. Made from heavy-duty steel, the U280-032-RM is built to withstand years of intensive use.
The U280-032-RM can be mounted with any 2- or 4-post rack with an available 2U of space or placed on any flat surface. Mounting hardware and four rubber feet are included for easy mounting or placement.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.