LINKSYS WRT3200ACM AC3200 MU-MIMO GIGABIT WI-FI ROUTER
The one and only WRT.
- Tri-Stream 160 technology
- MU-MIMO
- Open source ready with OpenWrt® and DD-WRT®
THE ONE AND ONLY WRT
Bring ultra-fast AC Wi-Fi to your home with the one and only WRT3200ACM MU-MIMO Open Source Wi-Fi Router. Equipped with Tri-Stream 160 and premium MU-MIMO technologies, this open-source router delivers blazing-fast, uninterrupted dual-band Wi-Fi speeds to multiple devices at the same time.
THE FASTEST 5GHZ BAND OF ANY ROUTER*
TRI-STREAM TECHNOLOGY
Equipped with innovative Tri-Stream 160 technology, the WRT3200ACM delivers untouched, extreme Wi-Fi speeds that never lag. Not available on other Wi-Fi routers, Tri-Stream 160 effectively doubles the bandwidth of the 5 GHz band to power data-heavy activity with ultra-fast 2.6 Gbps Wi-Fi speeds.
DFS CERTIFIED
Dynamic frequency selection (DFS) certification from the FCC not only allows operation at 160MHz enabling Tri-Stream160, but it also triples the channels available at 80MHz, so your router can operate in the clearest airspace that other Wi-Fi routers aren't allowed.
OPEN SOURCE FIRMWARE OFFERS ADVANCED CUSTOMIZATION
Advanced users can harness the expanded potential of the WRT3200ACM router by customizing with open source firmware. Using packages from established open source distributions like OpenWrt
® and DD-WRT
®, you can:
- Set up a secure VPN
- Turn the router into a web server
- Create and manage hotspots
- Capture, analyze, and manage network traffic
- Detect network intrusion
- Access TOR network for anonymous browsing
- Employ many other advanced open source features
CUSTOMIZE AND MANAGE YOUR HOME WI-FI ANYTIME, ANYWHERE
With the Linksys Smart Wi-Fi App, you can closely monitor and manage your home Wi-Fi remotely using a smartphone or tablet.
- Guest Access: Create a separate, password-protected Wi-Fi network for up to 50 guests and easily share the password.
-
Parental Controls: Ensure a safe Internet experience for your kids -- even when you're away from home. Restrict access to inappropriate or distracting content, control usage, and block specific devices from accessing the Internet.
-
Device Prioritization: You can prioritize devices that need the most speed.
QUICK AND EASY SETUP
Managing your home Wi-Fi with Linksys Smart Wi-Fi is fast and easy: