LINKSYS EA7300 MAX-STREAM8482; AC1750 MU-MIMO GIGABIT WI-FI ROUTER
Uninterrupted Next-Gen AC Wi-Fi to all your devices at the same time, same speed.
- Up to 1.7 Gbps Wi-Fi speeds
- Seamless Roaming
- Easy setup
NEXT-GEN WIRELESS-AC DELIVERS POWERFUL WI-FI TO MULTIPLE DEVICES
The Linksys MAX-STREAM™ AC1750 Wi-Fi Router features Next-Gen AC Wi-Fi with MU-MIMO technology, the latest advancement towards uninterrupted, simultaneous Wi-Fi connections.
Devices such as 4K TVs, HD streaming media players, tablets, game consoles, and many more use a lot of bandwidth, and with MU-MIMO (Multi-User, Multiple-Input, Multiple-Output) technology, the MAX-STREAM™ AC1750 W-Fi router sends Wi-Fi to multiple devices at the same time and same speed. Your whole family can play, stream, and work at once, without experiencing lag or buffering--at up to 2x the speed of a non-MU-MIMO router.
THE FASTEST AC1750 ROUTER*
The MAX-STREAM™ AC1750 MU-MIMO Router (EA7300) was tested for performance against other AC1750 routers by the Tolly Group. The EA7300 router was found to be 4.4x faster than leading AC1750 routers, making it the fastest AC1750 router.
SEAMLESS ROAMING FOR WI-FI THAT FOLLOWS YOU**
When paired with a Linksys MAX-STREAM™ Wi-Fi range extender such as the RE7000, the MAX-STREAM™ AC1750 Wi-Fi Router creates a strong, seamless Wi-Fi signal that extends throughout your entire household. Traditional routers force you to manually connect to either the range extender's or router's network in order to experience the best Wi-Fi signal. Seamless Roaming simplifies this by enabling your device to automatically switch to the strongest signal as you move around your home, with less buffering and fewer dropped calls.
ENJOY COMBINED WI-FI SPEEDS UP TO 1.7 GBPS
Our MAX-STREAM™ AC1750 Wi-Fi Router offers two dedicated Wi-Fi bands that deliver combined speeds of up to 1.7 Gbps. Moreover, it can connect up to 10+ devices. High-bandwidth activities like 4K video streaming are connected to the high-speed 5 GHz band, while basic activities like email are placed on the 2.4 GHz band.
CUSTOMIZE AND MANAGE YOUR HOME WI-FI ANYTIME, ANYWHERE
With the Linksys Smart Wi-Fi App, you can closely monitor and manage your home Wi-Fi remotely using a smartphone or tablet.
- Guest Access: Create a separate, password-protected Wi-Fi network for up to 50 guests and easily share the password.
-
Parental Controls: Ensure a safe Internet experience for your kids -- even when you're away from home. Restrict access to inappropriate or distracting content, control usage, and block specific devices from accessing the Internet.
-
Device Prioritization: You can prioritize devices that need the most speed.
QUICK AND EASY SETUP
Managing your home Wi-Fi with Linksys Smart Wi-Fi is fast and easy: