MakerBot Replicator+

The MakerBot Replicator+ is engineered and tested for reliable, faster printing. The Replicator+ prints high-quality concept models faster, easier, and with a bigger build volume. Combined with MakerBot’s powerful workflow tools, the MakerBot Replicator+ streamlines desktop 3D printing for professionals and educators.To ensure improved performance, the Replicator+ features a sturdier construction, a 25% bigger build volume, better print adhesion, and more. The Smart Extruder+ and all ease-of-use features from the previous model come standard.
MakerBot Replicator+

MakerBot Print

What is MakerBot Print?
MakerBot Print is free software that optimizes and streamlines the 3D printing process for any workflow. It allows you to discover, prepare, manage, and share 3D prints.
Native CAD Support Save time by importing native CAD files, like parts and assemblies. Reduce the number of files to manage, and eliminate the need to convert files to an STL format which prevents conversion errors.
Optimized Printing Our new slicer algorithm automatically adjusts slice settings for your specific printer model, software version, and Smart Extruder type. The new print preview helps verify design details before printing. Plus, our redesigned rafts and supports break away more
MakerBot Print

MakerBot Tough PLA

Made with designers and engineers in mind, the MakerBot Slate Gray Tough PLA Filament Bundle allows you to create durable, high-impact strength prototypes and fixtures.
  • Similar Tensile, Impact, and Flexural Strength to ABS
  • Save time and money creating durable, high-impact prototypes and fixtures just not possible with PLA
  • Tested and optimized to print reliably and easily
MakerBot Tough PLA

<b>Engineered and Tested for Greater Reliability</b>
</br>
The MakerBot Replicator+ prints 30% faster than its predecessor and offers a 25% larger build volume. For greater reliability and precision, it features improved hardware, like a redesigned gantry and z-stage.
Engineered and Tested for Greater Reliability
The MakerBot Replicator+ prints 30% faster than its predecessor and offers a 25% larger build volume. For greater reliability and precision, it features improved hardware, like a redesigned gantry and z-stage.
<b>Combines with Powerful Workflow Tools to Streamline the 3D Printing Process</b>
</br>
Save time and accelerate iteration by pairing the Replicator+ with MakerBot Print software and MakerBot Mobile. The Replicator+ is Cloud-enabled so you can control it remotely with MakerBot Print or the MakerBot Mobile app.
Combines with Powerful Workflow Tools to Streamline the 3D Printing Process
Save time and accelerate iteration by pairing the Replicator+ with MakerBot Print software and MakerBot Mobile. The Replicator+ is Cloud-enabled so you can control it remotely with MakerBot Print or the MakerBot Mobile app.
<b>Flex Build Plate with Grip Build Surface</b>
</br>
With the new Grip Surface, prints adhere better, resulting in reduced warping and curling. Prints are also easier to remove with the new bendable Flex Build Plate. The built plate is also factory-leveled so your Replicator+ is ready to go right out of the box.
Flex Build Plate with Grip Build Surface
With the new Grip Surface, prints adhere better, resulting in reduced warping and curling. Prints are also easier to remove with the new bendable Flex Build Plate. The built plate is also factory-leveled so your Replicator+ is ready to go right out of the box.