The 100Base-FX SFP Single-Mode LC Module, model TE100-MGBS20, works with standard SFP (Mini-GBIC) slots on most switches and supports Single-Mode network transmission speeds of up to 155 Mbps. The TE100-MGBS20 is compatible with Duplex-LC fiber connector types and supports fiber optic connection distances of up to 20 kilometers (12.4 miles).

Overview

Fiber Applications

Long distance fiber networking for industrial, manufacturing, and corporate / education campus applications

Fiber Mode / Distance

Single-Mode transceiver spans distances up to 20 km (12.4 miles) and supports up to 155 Mbps

Compatibility

Hot-pluggable with a MSA compliant SFP slot and compatible with fiber cables with LC-type duplex connectors

Hot-Pluggable SFP

Hot-pluggable SFP transceiver compatible with a MSA compliant SFP slot

Fiber Wavelength

Compatible with Single-Mode 1310 nm transmissions

Fiber Distance

Supports networking for distances up to 20 km (12.4 miles)

Fiber Interface

LC-type duplex connector