PoE Power

A 120 Watt PoE+ power budget supplies up to four Power over Ethernet devices with PoE+ power

Fault Tolerance

Features dual redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure

Industrial Hardened Design

Equipped with a rugged IP30 rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD / EMI / surge, and operate with a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments

Network Ports

4 x Gigabit PoE+ ports, 1 x shared Gigabit port (RJ-45 / SFP) and 1 x dedicated SFP slot

DIN-Rail / Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Switching Capacity

12 Gbps switching capacity

Alarm Relay

Alarm relay triggered by power failure of primary and / or redundant power

TRENDnet hardened industrial switches

Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.

TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.