Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Sine Wave Output

The UPS generates energy that is identical to, or cleaner than the utility company's power grid. Benefits include low total harmonic distortion, minimal electrical noise, and optimal line clarity.

Rotatable Multifunction LCD Panel

The rotatable panel displays immediate, detailed information on the UPS battery and power conditions, alerting users to potential problems before they can affect critical equipment and cause downtime.

GreenPower UPS Bypass Design

Is a patented design that allows utility power to bypass the UPS transformer, when AC power is stable, which reduces energy consumption, noise, and heat buildup.

Battery Backup & Surge Protected Outlets

This unit is equipped with eight battery backup and surge protected outlets to keep your equipment protected from power surges and spikes.

Data Line Protection

Prevents power surges that travel through Ethernet lines from causing damage to electronics.

Workstations

Ensure seamless power to workstations and make certain you have time to safely shut down systems during a longer outage.

Network Devices

Keep smart devices connected and running during power outages and brownouts.

Corporate & Department Servers

Protect mission-critical IT equipment and data centers from potential data loss and costly business interruptions.

Product Q&A

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This unit is estimated run for 17.9 minutes at half load, 6.6 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

Can this UPS model be monitored?

Yes, the OR1000PFCRT2U comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Can the batteries be replaced?

Yes, this unit can have the batteries replaced. The replacement battery cartridge is the CyberPower RB1290X4H.

Does this come with rackmount hardware?

Yes, all CyberPower rackmount units come with the necessary hardware to mount the UPS. However, the unit does not have to be mounted to work. It can operate in any well-ventilated environment within 32 °F to 104 °F (0 °C to 40 °C).

How do I mute the alarms?

Press the SELECT button for 3 seconds to access the Audible Alarm within the set-up mode functions. Use the same button to select OFF within the Audible Alarm function and hold for 3 seconds to mute the alarm. Repeat this step to enable the alarms.