Plugable's DisplayPort to VGA active adapter allows you to connect from a DisplayPort (DP) output on your laptop, desktop, or tablet to virtually any VGA-enabled display. The active adapter is compatible with both Single-mode and Dual-mode (DP++) DisplayPort outputs. Supports resolutions up to 1920x1200 @ 60Hz refresh rate. Lower resolutions such as 1080p, 720p, 480p are also supported.



The adapter features a latching DisplayPort connector and screw-locking VGA connector to ensure a secure connection on both ends. Using your system's built-in DisplayPort output, this plug-and-play adapter works out of the box with no additional driver installation.

Compatibility


  • Compatible with laptops, desktops, or tablet PCs that have a DisplayPort output port to add a VGA-capable monitor, TV, or projector.
  • Compliant with VESA DisplayPort 1.1.

Applications

  • Connect a VGA-equipped monitor to a DisplayPort (DP) output from your computer using this VGA to DisplayPort adapter.
  • Portable for traveling professionals to connect systems with DisplayPort to virtually any VGA display.

Non-Compatible Setups

    • This adapter is not bidirectional and will not convert video in the other direction
      • Only works from a DisplayPort output to VGA input

In the Bag

  • 1x Plugable DisplayPort to VGA Active Adapter

Please note that a VGA cable is not included.