New 30.4 Megapixel full-frame
The EOS 5D Mark IV camera boasts a full-frame, high-speed CMOS sensor that's ideal for a broad range of applications with its remarkable high-resolution abilities. Measuring approximately 36.0mm x 24.0mm, the same size and ratio as a 35mm film frame, it records 30.4 effective Megapixels at normal ISOs of up to 32000. It also captures incredible still and 4K video clips suitable for significant post-processing, retouching and cropping.
ISO 100-32000 (expandable to 50-102400)
Featuring an ISO range of 100-32000 (expandable to 50-102400), the EOS 5D Mark IV camera is incredibly well-suited for low-light photography. Its sensor has an improved S/N ratio plus an improved noise-processing algorithm to help deliver high-level light sensitivity along with its high resolution, with virtually no compromise in image quality. Whether working in a dimly lit auditorium, trying to capture the action at night.
4K Motion JPEG video
The EOS 5D Mark IV is a remarkably capable video camera. Thanks to its impressive CMOS sensor and its high-speed DIGIC 6+ Image Processor, it can transition from taking still photographs to shooting videos in a near instant, capturing Digital Cinema (DCI) standard 4K (Motion JPEG) videos of 4096 x 2160 pixels at up to 30 or 24 fps. Adding to its versatility, it also supports the 4K broadcasting standard of 3840 x 2160 pixels with slight trimming on the left and right sides.
Superb Dual Pixel
Adding to its powerful and portable design, the EOS 5D Mark IV camera utilizes Canon's smooth, fast and intelligent Dual Pixel CMOS AF. Featuring two photodiodes per pixel and each pixel capable of phase-difference detection autofocus, the CMOS sensor can deliver fast and accurate AF throughout approximately 80% of the image plane. Able to detect shifts in movement at the pixel level.