Newest Generation of Mimo's Popular 10.1" Monitor
The Mimo Vue HD is the second generation of Mimo Monitors 10.1 monitor line. It features a modern zero bezel design, a nearly 180 degree viewing angle from its bright, high contrast, IPS screen, and an upgraded resolution of 1280x800. Available in both capacitive touch (UM-1080CH) and display only (UM-1080H), the Mimo Vue HD is a perfect solution for a wide variety of applications in healthcare, hospitality, retail, education, consumer, and many other industries.
Extremely sturdy build for commercial and corporate work. The optional base weighs 1.3 kg (almost 3 lbs) to ensure a stable touch screen on the table or desktop. For wall, pole, or other installations, the display has a VESA75 pattern on the back and is available for purchase without the base (UM-1080H-NB)
Available with HDMI
Now available with the ubiquitous HDMI input for video. Previously only available with the convenience of single cable USB video, Mimo Monitors now offers HDMI to supplement where USB video is not supported or inconvenient. The new Mimo Vue HD HDMI can be installed to almost any platform without drivers.
Vue HDMI Monitor
- 1280x800 Resolution
- 800:1 contrast ratio, and 350-nit brightness (LCD panel)
- High quality panel with 170° x 170° viewing angle.
- 2 cable HDMI video (HDMI plus power) (no drivers required)
- Fully compatible with almost any HDMI video source
- VESA (75mm) mounting threads
- USB for power and external AC/DC power (if required or desired).
- Mechanical drawings available upon request