Mimo Vue HD Display UM-1080 USB Non-Touch
The second generation of Mimo Monitors 10.1” monitor line is now here: Introducing the Mimo Vue HD. This newest generation design features a modern zero bezel design, a bright, high contrast IPS screen, and a crisp, upgraded resolution of 1280x800, and a nearly 180 degree viewing angle. The Mimo Vue HD is available in capacitive touch (UM-1080C) and display only (UM-1080) to suit a wide number of applications in hospitality, healthcare, consumer, retail, education, and many other markets.
Available in Single Cable USB Video
The Mimo Vue HD family is our widest viewing angle 10.1-inch monitor. The screen has display functionality in both landscape and portrait orientation and features our widest viewing angles at nearly 180 degrees. The same convenience of single cable USB connection found in our other displays is featured here to deliver video and power over a single cable. Where wall or pole mounting is desired, the VESA75 pattern is available on the back of the display, in addition to the optional desktop base.
Now Featuring HDMI Connectivity
Mimo Monitors now optionally offers HDMI connectivity to supplement where USB video is not supported or in applications where it is inconvenient. The new Mimo Vue HD can be installed to almost any platform right away without downloading drivers to use the HID compliant touchscreen plus HDMI video. Adding HDMI connectivity does not clutter the installation, as the new HDMI touch displays require only 2 cables, compared with 3 separate cables for a typical HDMI touch display. This results in a more attractive installation and simplified connection.