21.5-inch M21580-OF Open Frame Display
Searching for a cost-effective touch solution? The M21580-OF is a popular option for OEMs and system integrators across a number of applications, including retail, industrial, and hospitality markets. This open-frame non-touch display is contained in a durable molded metal product cycle-enclosure for easy integration into other equipment or custom-built enclosures. When it’s time to phase in future generation panels, this can be done without any external changes required.
The screen can display in both landscape and portrait orientations, with a panel-wide viewing angle. The long list of features includes VESA mount as standard in addition to mounting brackets for front mount requirements, analog and digital interfaces, multi-lingual on-screen display (OSD), and that’s just the start.
Open Frame 21.5” Wide Viewing Angle Monitor
- 1920x1080 Resolution, 16:9 aspect ratio
- 1000:1 contrast ratio, and 250-nit brightness (LCD panel)
- High-quality panel with 176° x 176° viewing angle
- Mounting includes front-mount and VESA mount (rear mount optional)
- VGA, DVI, and HDMI (via adapter) inputs and external AC/DC power
- Long-lasting product cycle-enclosure. Future generation panels phased-in without external changes
- Mechanical drawings available upon request