Full-Motion Gas Spring Single Monitor Desk Mount 13” to 27” - Black
Premium quality adjustable gas spring provides smooth, precise and effortless viewing height adjustment
Rotatable VESA plate supports portrait or landscape monitor orientation
Compatible with VESA mounting patterns 75 x 75 and 100 x 100 mm
Supports height adjustment from 3.5” to 17.5”, 360° arm swivel, tilt angles of +/-90° (up/down), and 180° pan angles (left/right)
Both C-clamp and grommet mount bases are included, easily and quickly installs on to most of desks or tables
Heavy-duty "C"-clamp is compatible with desk surfaces from 0.4" to 3.3" in thickness and grommet mount fits through surface hole from .375" to 2.25" wide and up to 3" thick
Integrated cable management system keeps cables neat, organized, and out of the way
Gas spring assisted full-motion (tilt, swivel, rotate and height adjustment) desk moun