Smooth, Scrumptious - and Yes, Good Looking
There's no substitute for the real thing. M&M'S Peanut Butter Candy is made with real peanut butter for that nutty, chocolate-y taste that's undeniably delicious. Split a movie theater box with your friends, share the fun with M&M'S Party Size Bags or treat yourself to an individually wrapped fun size pouch. There's no wrong way to enjoy the real deal - real peanut butter and milk chocolate, that is.
Ms. Green's Ultimate M&M'S Peanut Butter Brownies
Prep Time: 15 mins. | Cook Time 30-40 mins. | Serves: 32 Directions: 1) Preheat oven to 350 degrees F. 2) Lightly grease a rectangular 13 x 9 x 2 inch pan. 3) In a 3-quart saucepan, gently combine the semi-sweet chocolate and oil over very low heat until melted. Remove from heat and let it cool. 4) In a separate bowl, combine the sugar, vanilla and eggs until blended. Add in the chocolate mixture. Slowly sift in the remaining dry ingredients, and mix until combined. 5) Fold in 1 ½ cups of M&M'S Peanut Butter Candies. 6) Spread the batter into the pan. Sprinkle with the remaining ½ cup of chocolate candies and press lightly. 7) Bake until the brownies begin to pull away from the sides of the pan, about 30-40 minutes. Enjoy!Ingredients:
- 4 oz. semi-sweet chocolate
- 1 cup canola or vegetable oil
- 2 cups sugar
- 1 teaspoon vanilla
- 4 eggs
- 1¼ cups all-purpose flour
- 1 teaspoon baking powder
- 1 teaspoon salt
- 2 cups M&M'S Peanut Butter Candies