Charge 2 Mobile Devices in Your Vehicle at the Same Time

The Tripp Lite U280-C02-S2 Dual-Port USB Car Charger lets you quickly and safely charge two USB-powered mobile devices in your vehicle at the same time. You and your passenger can connect your cell phones simultaneously to ensure full charges when you reach your destination. This charger is also recommended for tablets, MP3 players and other USB devices.

Auto-Sensing USB Ports

The U280-C02-S2 features two 5V 2.4A USB ports. The auto-sensing ports automatically adjust to the appropriate power level and platform, whether your device is an Apple®, Android™ or other brand.  

Works with 12V DC Power Outlet


The ultra-compact U280-C02-S2 works with any standard 12V DC vehicle power outlet. Just plug it in, and connect your devices’ USB cables for fast, convenient mobile charging. A front-facing LED indicates successful charging.

Two-Year Warranty and Environmentally Responsible Design

The U280-C02-S2 comes with a two-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite U280-C02-S2 Product Summary

  • Charge 2 mobile devices in your vehicle simultaneously
  • Each USB port supports up to 5V 2.4A
  • Auto-sensing ports adjust to appropriate power level and platform (Apple, Android, etc.)
  • Works with any standard 12V DC vehicle power outlet

What’s in the Box

  • U280-C02-S2 Dual-Port USB Car Charger for Tablets and Cell Phones, 5V 4.8A (24W)