Features

SIIG 90W Smart 10-Port USB Charging Station with Non-Slip Padded Deck and LED Ambient Light (AC-PW1314-S1)

Mobile devices have become essential tools in our daily life. You and I use them for a variety of tasks, from watching videos to texting. When it comes to charging and storing these devices, however, things can get a bit tricky. This is where smartphones and iPad charging stations with organized slots come in handy. SIIG's 90W Smart 10-Port USB Charging Station is one of the top choices you can choose from

10-Port USB Charging Station with Ambient Light Deck

  • Power and charge up to 10 USB powered devices simultaneously
  • Each charging port integrated with auto detection smart IC for maximum charging efficiency
  • 2.4A (max) power output supplied per port for rapid charging of iPhones, iPads, smartphones, tablets and other compatible USB powered devices
  • 8 individual open slots fit and hold most tablets or smartphones, ideal as a space-saving charging solution
  • Non-slip padded deck serves as an extra platform to accommodate additional devices such as Bluetooth earphones, speakers or smartwatches while charging and further minimizes desktop clutter
  • Energy efficient soft glow LED light radiates soothing comfortable ambient light with integrated power On/Off switch to control the light output as needed
  • Includes 90W high performance power adapter with Over-Current, Over-Voltage, Over-Charge, Short-Circuit safety protections to safeguard all of your connected devices

Imagine running into the issue where there's no room on your light stand for your teacup because iPad, smartphones, and other mobile devices are taking up space while charging, not to mention the cluttered space. SIIG's 10 Port Charing Station helps eliminate the issue. You never have to wake up in the morning with an uncharged device!

Power Outputs

10x Type-A (per port): 5VDC / 2.4A (Max)

Total power output: 5V DC/18A, 90W (Max)

Technical Specifications

  • AC Input: 100V-240V AC
  • DC Input: 19V DC/4.74A
  • Total Charging Output: 5V DC/18A (Max.)
  • Output Per Port: 5V DC/2.4A (Max.)
  • Product Weight: 1.5 LBS
  • Product Dimensions: 12.6" (W) x 7.09" (D) x 3.54" (H)

Frequently Asked Questions

1. I connected all ports with iPads and iPhones, but 3 of them could not be charged. Why?

Answer: When all connected devices are at a very low battery level, the total charging watts will exceed the maximum of 90 watts, but those unchanged devices will start charging. In contrast, other devices reach 50% of the battery level.

2. Can I charge Apple Watch on the ambient light deck?

Answer: No, the ambient light deck is not a wireless charger, but you can still connect the Apple Watch Magnetic Charger to a USB Type-A cable for charging. Beware this charging station DOES NOT work with Apple Watch Magnetic Charger to USB-C Cable (0.3m / 1m)