SmartMount ® Pull-Out Pivot Wall Mount with Tilt for 32" to 65" Displays

The SmartMount® Pull-Out Pivot Wall Mount with Tilt combines the best features of our FPS-1000 into one contemporary, lightweight design, making it essential for on-wall or recessed/in-furniture applications. With 30° of built in swivel, the SP840 ensures your guests will be able to find the perfect viewing angle. This mount is VESA® compliant and accommodates virtually any flat panel display up to 60lb. Equipped with functionality, maximum aesthetics, versatile installation and endless display compatibility options, the SP840 is the ideal solution for any commercial or residential application.

Features

  • Universal mount accommodates 200 x 100 to 400 x 400mm VESA® mounting patterns
  • Can be dual mounted to 16" studs or single stud
  • Built-in swivel up to ±30° provides adjustable viewing angles
  • Flush mountable for in-furniture applications when used in conjunction with in-furniture bracket accessory (ACC-HPF650)
  • Security screws prevent tampering and theft
  • IncreLok TM Tilt allows the display to be set at 0°, 3.3°, 6.6° or 10°
  • Lock-out screw prevents unwanted extension
  • Adjust the force required to pull the display from the closed position using the adjustable tensioned detent