Features:

IP67 Waterproof
IP67 Rated. Since the circuit board inside is sealed with a plastic material, this Adesso Antimicrobial Waterproof Keyboard is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IP-67 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a 3 ft depth.

Antimicrobial
Made with antimicrobial material which prevents the growth of harmful bacteria and protects against the build up of germs.

Desktop Full Size
Full size keyboard provides better typing experience.

Multimedia Hot Keys
Control your media player and browse the internet with just one key using the built-in Multimedia and Internet hotkeys for easy access to your favorite media or websites.

Membrane Switch Keyboard
Membrane key switches tend to last longer and are more durable compared to tactile or even mechanical key switches. They are easy to clean and do not attract as much dust and grime as mechanical key switches for example.