This 1000-ft. cable comes pre-rolled on an easy-to-unravel spool. Simply pull what you need for your installation and keep the remainder rolled away.
The N223-01K-BL is built to last in high-demand data center and networking applications. Manufactured from 23 AWG copper wire, it delivers speeds up to 10 Gbps. Protected by a flame-retardant unshielded CMR-rated PVC jacket, this cable features tight twists, extra internal airspace and an internal separator between pairs. It keeps ANEXT and near-end crosstalk levels to a minimum, making it perfect for 100/1000 Base-T Ethernet applications. The N223-01K-BL meets or exceeds most current industry standards, including IEEE 802.3, ANSI/EIA/TIA 568 and ISO/IEC 11801.
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The N223-01K-BL is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.