This 1000-ft. cable comes pre-packaged in an easy-to-use pull box. Simply pull what you need for your installation and keep the remainder stowed away.
The A224-01K-BK is built to last in high-frequency applications. Manufactured with an 18 AWG copper-clad steel center conductor, this 75-ohm cable is tested to 3 GHz and features quad shielding, i.e., two layers of aluminum foil and braid, for error-free transmission. Protected by a flame-retardant CMR-rated PVC jacket, this black cable meets industry standards, including UL1655, UL13 and UL444.