This 1000-ft. cable comes pre-packaged in an easy-to-use pull box. Simply pull what you need for your installation and keep the remainder stowed away.
The N222-01K-WH is built to last in high-demand data center and networking applications. Manufactured from 23 AWG copper wire, it delivers speeds up to 550 MHz/1 Gbps. Protected by a durable CMR-rated PVC jacket, this cable drastically reduces impedance and structural return loss and keeps near-end crosstalk levels to a minimum. It is ideal for all non-plenum horizontal wiring applications, including 10/100/1000 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, EIA/TIA and Token Ring Type 3. It meets or exceeds most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6, draft 11).
The N222-01K-WH is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The N222-01K-WH is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturers of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.