Articulating Triple Monitor Desk Mount - 13" to 27"

  • Articulating/full-motion desktop mount for three monitors from 13” to 27” and up to 22 lbs (10 kgs) each
  • Gets monitors out of the way and frees up valuable desk workspace
  • Supports tilt angles of +/-45 o , 180 o swivel (center monitor limited to +/- 15 o ), 360 o rotation for easy adjustment of viewing angle
  • Center VESA plate allows vertical height adjustment up to 1" to further level with both side display units
  • Left and right triple-section mounting arm that extends up to 27” and allows height adjustment up to 17.5” for proper monitor positioning
  • Supports portrait or landscape monitor orientations
  • Installs quickly and easily on to any desk or table
  • Heavy duty C-clamp is compatible with table and desk surfaces from ½” to 4” in thickness or can be installed via grommet/through-hole up to 2 ½" wide
  • Integrated cable management system keeps cables neat, organized and out of the way
  • Compatible with VESA mounting 75x75mm and 100x100mm patterns
  • Includes installation guide and mounting hardware kit

Articulating triple monitor desk mount – independently tilt, swivel, rotate three monitors