This USB-C to USB-A adapter lets you connect standard USB 3.0 and USB 2.0 devices to your USB-C equipped phone, tablet or computer. Simply plug the adapter into the USB Type-C port to turn it into a USB Type-A port, and you’re ready to connect your older devices. The adapter is compatible with USB 3.0 enabled computers, such as the Dell Latitude 11 5000 2-in-1, and more.
Note: USB 3.0 is also known as USB 3.1 Gen 1 (5Gbps).
Connect older USB 3.0 or USB 2.0 devices to newer USB 3.1 laptops or computers equipped with USB Type-C ports, such as the Dell Latitude 11 5000 2-in-1, and more.