Plugable USB-C to DisplayPort Adapter Cable

The Plugable USB-C to DisplayPort Adapter Cable enables a DisplayPort display to be connected to a computer via a USB-C port or Thunderbolt 3 port which supports “VESA DisplayPort Alternate Mode over USB-C" ("Alt Mode").

Supports resolutions up to 3840x2160@60Hz (4K) on DisplayPort displays.

Uncompromising Performance

Alt Mode adapters allow you to add an additional display output easily and inexpensively on supported systems. Since DisplayPort Alternate Mode is a direct pipeline to the host graphics processor (GPU) in your system, the connected display will function with the same uncompromising performance of a natively attached display.

Video and photo editing, gaming, and other resource-intensive tasks are possible assuming that the system's GPU capabilities are sufficient for the application being used.

Ready to Go

Extend your viewing with ultra crisp resolutions up to 4K and clear audio—perfect for video, gaming, and working. No drivers to download, just plug and go. Use as USB C to DisplayPort adapter

Compatibility

Compatible Systems

Plug and Play installation on any Windows, Mac, or Linux host which supports DisplayPort Alternate Mode (Alt Mode) video output functionality.

Adapter has been fully tested for functionality on the 2017 iMac/iMac Pro, MacBook Retina 12" 2015 / 2016, MacBook Pro (late 2016), Chromebook Pixel 2015 (using Chrome OS and Arch Linux), Dell XPS 9350 / 9550, Lenovo P50 and Lumia 950 / 950 XL (Lumia output is limited to 720P).

Note: Apple has limited the 4K abilities of the 12" MacBook to only support 30Hz.

Adapter supports MST, but MST must be supported by host and displays to function.

For additional compatibility information, please see plugable.com/usbc-dp

Incompatible Systems

Most current phones and Android tablets with USB-C ports do not support Alt Mode video output.

ASMedia USB 3.1 controllers do not support Alt Mode video at this time.

Motherboards with dual USB-C/Thunderbolt 3 ports are limited to a single Alt Mode output; only one Alt Mode adapter supported per system.


In the Bag

Plugable USB-C to DisplayPort adapter (6ft/1.8m)