Make your older computer, laptop or tablet compatible with newer USB-C devices and peripherals. Tripp Lite’s U428-003-G2 USB 3.1 Gen 2 Cable has a male USB-A connector on one end for connection to a USB-A computer or other device. The male USB-C connector on the end plugs into a USB-C device, such as a docking station or external hard drive. This three-foot cable supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps (USB-C port and connected equipment must support 10 Gbps to achieve maximum speed). It has a power output up to 3A for fast charging of mobile devices. The U428-003-G2 is compatible with previous USB generations.
Unlike traditional USB cables that can be plugged in only one way, USB-C connectors are reversible by design. The male USB-C connector plugs into a USB-C port in either direction, eliminating guesswork and providing a fast, easy connection the first time, every time. The connector is also compatible with Thunderbolt 3 ports.
Premium shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can damage data. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. A flexible PVC jacket and integral strain reliefs provide durability for long service life.
The U428-003-G2 comes with a limited lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.