Newer tablets, laptops, Chromebook and MacBook notebooks and even desktop computers often have one or more USB-C (USB Type-C) ports, but come equipped with few others. Tripp Lite’s portable USB-C multiport hub/adapter expands the functionality of the USB-C (or Thunderbolt 3) port on your device and makes it compatible with your existing equipment. From a single USB-C port, you can:
Typical Applications
Simplify Travel with a Bus-Powered, All-In-One USB-C Multiport Hub/AdapterBecause just one USB-C connection provides several different ports, you don’t need multiple adapters while on the go. This hub/adapter is also bus-powered, so you don’t have to travel with the weight of a separate external power supply. - With a footprint similar in size to a credit card, it fits almost anywhere. - Lightweight, streamlined design doesn’t add weight to your load. - Built-in cable eliminates the chance of losing or forgetting the USB-C cord. - Plug-and-play operation means you don’t need software or drivers. |
|
The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations and support device charging.
Limited USB-C ports can force you to choose between connecting a peripheral and charging your device. The USB-C Power Delivery (PD) port powers and charges your device without affecting the other connections. Your device’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W).