Connect Your Laptop’s USB-C Port to an HDMI Monitor Wherever You Go
Newer tablets, laptops, Chromebook™ and MacBook® notebooks and even desktop computers often have one or more USB-C™ (USB Type-C™) ports, but come equipped with few others. Tripp Lite’s USB-C to 4K HDMI External Video Adapter expands the functionality of the USB-C (or Thunderbolt™ 3) port on your device and makes it compatible with your existing equipment. From a single USB-C port, you can:
Simplify Travel with a Bus-Powered 4K HDMI Adapter
This adapter is bus-powered, so you don’t have to travel with the weight of a separate external power supply.
Display 4K UHD Video on an HDMI Monitor
This adapter supports USB DisplayPort Alternate Mode (Alt Mode) for carrying digital audio and ultra high-definition video to an HDMI monitor, television or projector. It supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.
Keep Ports Available While Your Laptop Charges
Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W).
Typical Applications