TRENDnet's Industrial Gigabit L2+ Managed DIN-Rail Switch series offers advanced layer 2 managed features with enhanced traffic controls to meet the evolving demands of today's SMB networks. Each industrial layer 2 managed switch is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments. Our industrial layer 2 managed switch models feature copper Gigabit ports for high-speed device connections, and SFP slots that support 1000Base-FX modules for long distance fiber networking applications.
These industrial layer 2 managed DIN-Rail switches provide an intuitive web-based management interface. Each TRENDnet industrial layer 2 managed switch supports advanced traffic management controls, troubleshooting, and SNMP monitoring. Advanced managed switch features include LACP to group ports together to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring making each TRENDnet industrial layer 2 managed switch a powerful solution for SMB networks.
Equipped with a rugged IP30 rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate with a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments
Provides an easy to use web management interface for traffic management controls such as VLAN, QoS, access controls, link aggregation, troubleshooting, SNMP monitoring, and per port MAC restriction.
A 240W PoE power budget supplies up to eight Power over Ethernet devices, and includes advanced PoE port controls such as enabling / disabling PoE, power priority, PD alive check, and power scheduling.
8 x Gigabit PoE+ ports, 4 x Gigabit SFP slots allow for a 24Gbps switching capacity, and 1 x console port (RJ-45 to RS-232) for out-of-band management
Managed features include 802.1Q / Q-in-Q / GVRP / MAC & Protocol-Based VLAN, IGMP v1 / 2 / 3, IGMP Snooping, MLD, MVR, per port bandwidth control / 802.1p / DSCP / Queue Scheduling (SPQ / WRR), STP / RSTP / MSTP spanning tree, static and dynamic link aggregation, Xpress Ring, and ERPS for flexible network integration
P30 rated metal enclosure with integrated DIN-Rail mounting hardware
24Gbps switching capacity
Monitoring features include SNMP v1 / v2c / 3, MIB support, SNMP trap, RMON Groups (1, 2, 3, 9), SMTP alert, syslog, port mirroring, SFP DDMI, and ModBus / TCP
Alarm relay output triggered by power failure of primary and/or redundant power
Rated for shock , freefall and vibration
Grounding point protects equipment from external electrical surges
| Standards |
|
|||||||||||||
| Device Interface |
|
|||||||||||||
| Data Transfer Rate |
|
|||||||||||||
| Performance |
|
|||||||||||||
| Management |
|
|||||||||||||
| MIB |
|
|||||||||||||
| Spanning Tree |
|
|||||||||||||
| Link Aggregation |
|
|||||||||||||
| Quality of Service (QoS) |
|
|||||||||||||
| VLAN |
|
|||||||||||||
| Multicast |
|
|||||||||||||
| Access Control |
|
|||||||||||||
| ACL |
|
|||||||||||||
| Layer 3 Features |
|
|||||||||||||
| Special Features |
|
|||||||||||||
| Power |
|
|||||||||||||
| PoE |
|
|||||||||||||
| Terminal Block |
|
|||||||||||||
| DIP Switch |
|
|||||||||||||
| Alarm Relay Output |
|
|||||||||||||
| Enclosure |
|
|||||||||||||
| MTBF |
|
|||||||||||||
| Operating Temperature |
|
|||||||||||||
| Operating Humidity |
|
|||||||||||||
| Dimensions |
|
|||||||||||||
| Weight |
|
|||||||||||||
| Certifications |
|
|||||||||||||
| Warranty |
|
| PACKAGE CONTENTS |
|